10A 45V DPAK Power Schottky Rectifier Product overview: STPS1045B from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1045B can be used for catalog matching and distributor lookup.
Diode Schottky 45V 10A Surface Mount DPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 037953-STPS1045B
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 630mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-Pak
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SBR1045D1-13; STPS1045B-TR; VS-10WQ045FNTRRHM3;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
DIODE SCHOTTKY 45V 10A DPAK
DIODE, SCHOTTKY, 10A, 45V; Repetitive Peak Reverse Voltage:45V; Average Forward Current:10A; Diode Configuration:Single
DIODE SCHOTTKY 45V 10A DPAK
Schottky Diodes & Rectifiers 10 Amp 45 Volt
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 10A, 45V V(RRM), SILICON, TO-252AA. FREE 2 YEAR RADWELL WARRANTY
STPS1045B Series 10 A Forward 45 V DC Reverse Power Schottky Rectifier TO-252-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | General Purpose Diodes | Schottky Diodes |
| Product Number | 280-STPS1045B | 497-12058-5-ND | 037953-STPS1045B | STPS1045B | 50M5111 | STPS1045B | STPS1045B | 24682162 | 761-STPS1045B |
| Product Name | Schottky 10A 45V DPAK Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - STPS1045B | Single Diodes | Diode, Schottky, 10A, 45V; Repetitive Peak Reverse Voltage Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode | STPS1045B Series 10 A Forward 45 V DC Reverse Power Schottky Rectifier TO-252-3 |
| Package | Rail/Tube | D-Pak | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; TO-252 (DPAK) | DPAK | DPAK; DPAK | D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| IO | 10 amps | ||||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | -65 to 175 C (-85 to 347 F) | |||||
| Life Cycle Stage | Active | Active | Active |