Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
32.4V Clamp 46.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
32.4V Clamp 46.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
32.4V Clamp 46.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS 1.5KW 20V 5%BI DO-214AB TR13 RoHS
TVS DIODE 20VWM 32.4VC DO214AB
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 20V, BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB, SMC, MARKING BEV. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 1.5KW, 20V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 20V, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE 20VWM 32.4VC DO214AB
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ20CA | SMCJ20CALFDKR-ND | 553369 | SMCJ20CA | 21614958 | 71J2167 | 06R1975 | SMCJ20CA |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode | Tvs Diode, 1.5Kw, 20V, Do-214Ab; Product Range Littelfuse | Tvs Diode, 1.5Kw, 20V, Do-214Ab, Full Reel; Product Range Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| VC | 32.4 volts | 32.4 volts | 32.4 volts | 32.4 volts | ||||
| VBR | 22.2 to 24.5 volts | 22.2 volts | 22.2 volts | 22.2 volts | 22.2 volts | |||
| Configuration | Single | |||||||
| Package | DO-214AB, SMC | DO-201; DO-201 | DO-214AB (SMCJ) | DO-214AB (SMC) | DO-214AB (SMC) | DO-214AB, SMC |