600W Bidirectional TVS Diode, 12.8V, SMB, 1.9nF Product overview: SM6T15CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 12.8V, 1.9nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 12.8V, 1.9nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T15CA can be used for catalog matching and distributor lookup.
27.2V Clamp 147A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
27.2V Clamp 147A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
27.2V Clamp 147A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Bidirectional 600W TVS diode,SM6T15CA
Bidirectional 600W TVS diode,SM6T15CA
Bidirectional 600W TVS diode,SM6T15CA
TVS Diodes / ESD Suppressors 600W 15V Bidirect
147A@8/20us 600W 27.2V 14.3V Bi-Directional 12.8V DO-214AA(SMB) Electrostatic and Surge Protection (TVS/ESD) ROHS
TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 12.8V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AA SMB, LX MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 600W, 15V, DO-214AA, FULL REEL; Product Range:Transil SM6T Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 12.8V, BIDIR, DO-214AA; Product Range:Transil SM6T Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, Transil SM6T Series, Bidirectional, 12.8 V, DO-214AA, 2, 14.3 V RoHS Compliant: Yes
TVS DIODE 12.8VWM 27.2VC SMB
TVS DIODE 12.8VWM 27.2VC SMB
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM6T15CA | 497-2994-2-ND | 4369757 | 4369757P | SM6T15CA | SM6T15CA | 16477513 | 89K1533 | 34M8605 | 94W9532 | SM6T15CA | SM6T15CA |
| Product Name | 600W 12.8V 1.9nF TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Diode | Tvs Diode, 600W, 15V, Do-214Aa, Full Reel; Product Range Stmicroelectronics | Tvs Diode, 600W, 12.8V, Bidir, Do-214Aa; Product Range Stmicroelectronics | Transient Voltage Suppressor, Tvs, Transil Sm6T Series, Bidirectional, 12.8 V, Do-214Aa, 2, 14.3 V Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | Single | Single | ||||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Package | Tape and Reel | SMB; DO-214AA, SMB | Do-214aa (smb) | DO-214 | DO-214AA-2 (SMB) | SMB | SMB; DO-214AA (SMB) | SMB; DO-214AA (SMB) | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | |||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |