64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Manufacturer: Bourns Inc.
Win Source Part Number: 1097788-SMBJ40CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMB (DO-214AA)
STAND-OFF Voltage (Vwm): 40V
Minimum Breakdown Voltage: 44.4V
Max Clamping Voltage: 64.5V
Peak Pulse Current(Ippm): 9.3A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
DIODE; Product Range:SMBJ Series; TVS Polarity:Bidirection
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirection
DIODE, FULL REEL; PRODUCT RNG:SMBJ SERIES; TVS POLARITY:BIDIRECTION
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | General Purpose Diodes |
| Product Number | SMBJ40CABTR-ND | 1097788-SMBJ40CA | 67R1658 | 32097027 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMBJ40CA | Diode; Product Range Bourns | Diode |
| Configuration | Single | |||
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | ||
| Peak Pulse Power | 600 watts | |||
| VC | 64.5 volts | 64.5 volts | ||
| VBR | 44.4 volts | 44.4 volts |