The TP1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified Glass passivated chip junction in DO-201 Package 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
27.7V Clamp 54.9A Ipp Tvs Diode Through Hole DO-201
27.7V Clamp 54.9A Ipp Tvs Diode Through Hole DO-201
Trans Voltage Suppressor Diode, 1500W, 17.1V V(RWM), Bidirectional, 1 Element, Silicon, DO-201, Product overview: TP1.5KE20CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 17.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 17.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TP1.5KE20CA can be used for catalog matching and distributor lookup.
TVS DIODE 20VWM 27.7VC DO201
DIODE, TVS, 20V, 1.5KW, BI-DIR, DO201-2. FREE 2 YEAR RADWELL WARRANTY
TVS Diodes / ESD Suppressors 20V 1.5kW BI-DIR TP1.5KE AEC-Q101
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TP1.5KE20CA | F7638CT-ND | 144-TP1.5KE20CA | TP1.5KE20CA | 160278070 | TP1.5KE20CA |
| Product Name | Axial Leaded – 1500W > TP1.5KE series | TVS Diodes | 1500W 17.1V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode | TVS Diodes / ESD Suppressors |
| RoHS Compliant | RoHS | RoHS | ||||
| VC | 27.7 volts | 27.7 volts | 27.7 volts | |||
| VBR | 19 to 21 volts | 19 volts | 19 volts | |||
| Configuration | Single | Single |