NTC THERMISTOR, PRODUCT RANGE:SL32 SERIES, DISC SIZE:32MM, ZERO POWER RESISTANCE AT 25°C:0.5OHM, APPROVALS:CSA, MAXIMUM ENERGY RATING AT 25°C:150J, MAXIMUM STEADY STATE CURRENT AT 25°C:30A, DISSIPATION CONSTANT:45.4MW/°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Current Limiting Diodes |
| Product Number | 17743777 |
| Product Name | Thermistor/Current Limiter |