Manufacturer: ON Semiconductor
Win Source Part Number: 1094634-SBRS8140T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 40V
Operating Temperature - Junction: -65°C to 125°C
Family Name: SBRS8140T3G
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SK14E3; CD214B-B140; SK14-LT; SK14;
Introduction Date: May 05, 1997
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Diode Schottky 40V 1A Surface Mount SMB
1.0 A, 40 V, Schottky Power Rectifier, Surface Mount, SMB, 2500-REEL Product overview: SBRS8140T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRS8140T3G can be used for catalog matching and distributor lookup.
SCHOTTKY RECT, AEC-Q101, 40V, 1A, DO214AA; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single
DISCONTINUED BY MANUFACTURER, SCHOTTY RECTIFIER, SURFACE MOUNT, 1 AMP, 40 V, 600 MV. FREE 2 YEAR RADWELL WARRANTY
DIODE SCHOTTKY 40V 1A SMB
Schottky Diodes & Rectifiers REC SMB SPECIAL SHTKY
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1094634-SBRS8140T3G | SBRS8140T3GTR-ND | 280-SBRS8140T3G | 13AC6243 | 48606364 | SBRS8140T3G | SBRS8140T3G | SBRS8140T3G |
| Product Name | Diodes, Rectifiers - Single - SBRS8140T3G | Single Diodes | Schottky SMD 1.0 A 40 V Diode and Rectifier | Schottky Rect, Aec-Q101, 40V, 1A, Do214Aa; Repetitive Peak Reverse Voltage Onsemi | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | Removed | ||||||
| Package | SMB; SMB | Tape and Reel | SMB; DO-214AA (SMB) | SMB | SMB; DO-214AA, SMB | SMB-2 | ||
| VF | 0.6000 volts | 0.6000 volts | 0.6000 volts | 0.6000 volts | ||||
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | |||||
| RoHS Compliant | RoHS | RoHS |