Manufacturer: Lite-On Inc.
Win Source Part Number: 313861-SBL1660CT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 16A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 700mV at 8A
Current - Reverse Leakage at Vr: 500μA at 60V
DISCONTINUED BY MANUFACTURER, RECTIFIER, SCHOTTKY BARRIER, 16 AMP, 60 V REPETITIVE REVERSE, 700 MV FORWARD VOLTAGE, THROUGH HOLE MOUNTING, TO-220-3 PACKAGE. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Radwell International | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 313861-SBL1660CT | 66011496 |
| Product Name | Diodes, Rectifiers - Arrays - SBL1660CT | Bridge Rectifier |
| Diode Type | Schottky; Schottky | |
| Life Cycle Stage | Obsolete | |
| VF | 0.7000 volts | |
| VR | 60 volts |