STMicroelectronics, Inc. Dual Schottky 45V 120A Diode and Rectifier STPS12045TV

Description
45V 120A Dual Schottky Rectifier Module Product overview: STPS12045TV from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 45V, 120A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45V, 120A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS12045TV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
45V 120A Dual Schottky Rectifier Module Product overview: STPS12045TV from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 45V, 120A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45V, 120A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS12045TV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Schottky 45V 120A Diode and Rectifier
286-STPS12045TV
Dual Schottky 45V 120A Diode and Rectifier 286-STPS12045TV
45V 120A Dual Schottky Rectifier Module Product overview: STPS12045TV from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 45V, 120A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45V, 120A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS12045TV can be used for catalog matching and distributor lookup.

45V 120A Dual Schottky Rectifier Module Product overview: STPS12045TV from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 45V, 120A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45V, 120A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS12045TV can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - STPS12045TV - 037345-STPS12045TV - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS12045TV
037345-STPS12045TV
Diodes, Rectifiers - Arrays - STPS12045TV 037345-STPS12045TV
Manufacturer: STMicroelectronics Win Source Part Number: 037345-STPS12045TV Packaging: Tube/Rail Mounting: Chassis Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 670mV @ 60A Current - Reverse Leakage @ Vr: 1mA @ 45V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 60A Categories: Discrete Semiconductor Products Status: Active Case / Package: ISOTOP Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037345-STPS12045TV
Packaging: Tube/Rail
Mounting: Chassis Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 670mV @ 60A
Current - Reverse Leakage @ Vr: 1mA @ 45V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 60A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ISOTOP
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - 497-3207-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-3207-5-ND
Diode Arrays 497-3207-5-ND
Diode Array 2 Independent Schottky 45V 60A Chassis Mount ISOTOP

Diode Array 2 Independent Schottky 45V 60A Chassis Mount ISOTOP

Buy Now Datasheet
Schottky Diodes & Rectifiers - 4859604 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4859604
Schottky Diodes & Rectifiers 4859604
Dual Schottky barrier diode,STPS12045TV

Dual Schottky barrier diode,STPS12045TV

Supplier's Site
Schottky Diodes & Rectifiers - 4859604P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4859604P
Schottky Diodes & Rectifiers 4859604P
Dual Schottky barrier diode,STPS12045TV

Dual Schottky barrier diode,STPS12045TV

Supplier's Site
Schottky Diodes & Rectifiers - 9206238 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9206238
Schottky Diodes & Rectifiers 9206238
Dual Schottky barrier diode,STPS12045TV

Dual Schottky barrier diode,STPS12045TV

Supplier's Site
 - STPS12045TV - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 2 Element, 60A, 45V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 2 Element, 60A, 45V V(RRM), Silicon

Supplier's Site Datasheet
Diode - 24682153 - Radwell International
Willingboro, NJ, United States
DIODE, SCHOTTKY, 2X60A, 45V; REPETITIVE REVERSE VOLTAGE VRRM MAX:45V; FORWARD CURRENT IF(AV):120A; FORWARD VOLTAGE VF MAX:670MV; DIODE MODULE CONFIGURATION:DUAL ISOLATED; PRODUCT RANGE:-; DIODE CASE STYLE:ISOTOP; NO. OF PINS:4PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DIODE, SCHOTTKY, 2X60A, 45V; REPETITIVE REVERSE VOLTAGE VRRM MAX:45V; FORWARD CURRENT IF(AV):120A; FORWARD VOLTAGE VF MAX:670MV; DIODE MODULE CONFIGURATION:DUAL ISOLATED; PRODUCT RANGE:-; DIODE CASE STYLE:ISOTOP; NO. OF PINS:4PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
DIODE, SCHOTTKY, 45V 120A, ISOTOP PKG - 70014058 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE, SCHOTTKY, 45V 120A, ISOTOP PKG
70014058
DIODE, SCHOTTKY, 45V 120A, ISOTOP PKG 70014058
DIODE, SCHOTTKY, 45V 120A, ISOTOP PKG

DIODE, SCHOTTKY, 45V 120A, ISOTOP PKG

Supplier's Site
Diode, Schottky, 2X60A, 45V; Repetitive Peak Reverse Voltage Stmicroelectronics - 24M7929 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 2X60A, 45V; Repetitive Peak Reverse Voltage Stmicroelectronics
24M7929
Diode, Schottky, 2X60A, 45V; Repetitive Peak Reverse Voltage Stmicroelectronics 24M7929
DIODE, SCHOTTKY, 2X60A, 45V; Repetitive Peak Reverse Voltage:45V; Average Forward Current:120A; Forward Voltage Max:670mV; Diode Module Configuration:Dual Isolated; Diode Case Style:ISOTOP; No. of Pins:4Pins; Diode Mounting:Panel RoHS Compliant: Yes

DIODE, SCHOTTKY, 2X60A, 45V; Repetitive Peak Reverse Voltage:45V; Average Forward Current:120A; Forward Voltage Max:670mV; Diode Module Configuration:Dual Isolated; Diode Case Style:ISOTOP; No. of Pins:4Pins; Diode Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS12045TV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS12045TV
Discrete Semiconductor Products - Diodes - Rectifiers STPS12045TV
DIODE MOD SCHOTT 45V 60A ISOTOP

DIODE MOD SCHOTT 45V 60A ISOTOP

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS12045TV
Schottky Diodes & Rectifiers STPS12045TV
Schottky Diodes & Rectifiers 2X60 Amp 45 Volt

Schottky Diodes & Rectifiers 2X60 Amp 45 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Rochester Electronics Radwell International Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Diode Arrays Diode Arrays Rectifiers General Purpose Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 286-STPS12045TV 037345-STPS12045TV 497-3207-5-ND 4859604 4859604P STPS12045TV 24682153 70014058 24M7929 STPS12045TV STPS12045TV
Product Name Dual Schottky 45V 120A Diode and Rectifier Diodes, Rectifiers - Arrays - STPS12045TV Diode Arrays Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diode DIODE, SCHOTTKY, 45V 120A, ISOTOP PKG Diode, Schottky, 2X60A, 45V; Repetitive Peak Reverse Voltage Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Rail/Tube ISOTOP ISOTOP Isotop ISOTOP ISOTOP-DBC-R4-VIS ISOTOP ISOTOP ISOTOP
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 60 amps
Tj -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Diode Type Schottky; Schottky Schottky Schottky
Unlock Full Specs
to access all available technical data