Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
53.3V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
53.3V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
53.3V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Diode TVS Bi-Dir 33V 1500W DO214AB
Diode TVS Bi-Dir 33V 1500W DO214AB
Diode TVS Bi-Dir 33V 1500W DO214AB
TVS DIODE, 1.5KW, 33V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 33V, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 33V, BIDIR, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE 33VWM 53.3VC DO214AB
TVS DIODE 33VWM 53.3VC DO214AB
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 33V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB SMC, BFM MARKING. FREE 2 YEAR RADWELL WARRANTY
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes |
| Product Number | SMCJ33CA | SMCJ33CALFTR-ND | 7645681P | 7645681 | 71J2191 | 06R1995 | 64AH8681 | SMCJ33CA | SMCJ33CA | 21614906 |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, 1.5Kw, 33V, Do-214Ab; Product Range Littelfuse | Tvs Diode, 1.5Kw, 33V, Do-214Ab, Full Reel; Product Range Littelfuse | Tvs Diode, 1.5Kw, 33V, Bidir, Do-214Ab; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Diode |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| VC | 53.3 volts | 53.3 volts | 53.3 volts | 53.3 volts | 53.3 volts | |||||
| VBR | 36.7 to 40.6 volts | 36.7 volts | 36.7 volts | 36.7 volts | 36.7 volts | |||||
| Configuration | Single | Single | Single | |||||||
| Package | DO-214AB, SMC | DO-214 | Do-214ab (smc) | DO-214AB (SMC) | DO-214AB (SMC) | DO-214AB | DO-214AB (SMCJ) | DO-214AB, SMC |