The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
77.4V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
77.4V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
77.4V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
3kW 48V Unidirectional TVS Diode, SMC, DO-214AB Product overview: SMDJ48A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 48V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 48V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDJ48A can be used for catalog matching and distributor lookup.
TVS DIODE 48VWM 77.4VC DO214AB
TVS DIODE 48VWM 77.4VC DO214AB
TVS-DIODE, 3kW, 48V, UNIDIRECTIONAL, DO-214AB, FULL REEL; Product Range:SMDJ Series; TVS Polarity:Unidirectio
TVS-DIODE, 3kW, 48V, UNIDIRECTIONAL, DO-214AB; Product Range:SMDJ Series; TVS Polarity:Unidirectio
TVS DIODE, 3KW, 48V, UNIDIR, DO-214AB; Product Range:SMDJ Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 3kW 48V 5% Uni-Directional
TVS-DIODE, 3KW, 48V, UNIDIRECTIONAL, DO-214AB, UNIDIRECTIONAL. FREE 2 YEAR RADWELL WARRANTY
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes |
| Product Number | SMDJ48A | SMDJ48ADKR-ND | 144-SMDJ48A | SMDJ48A | SMDJ48A | 32M3671 | 64T2553 | 18AC7694 | SMDJ48A | 32437186 |
| Product Name | 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series | TVS Diodes | 48V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs-Diode, 3Kw, 48V, Unidirectional, Do-214Ab, Full Reel; Product Range Littelfuse | Tvs-Diode, 3Kw, 48V, Unidirectional, Do-214Ab; Product Range Littelfuse | Tvs Diode, 3Kw, 48V, Unidir, Do-214Ab; Product Range Littelfuse | TVS Diodes / ESD Suppressors | Diode |
| VC | 77.4 volts | 77.4 volts | 77.4 volts | 77.4 volts | 77.4 volts | |||||
| VBR | 53.3 to 58.9 volts | 53.3 volts | 53.3 volts | 53.3 volts | ||||||
| Configuration | Single | Single | ||||||||
| Package | DO-214AB, SMC | Tape and Reel | DO-214AB (SMCJ) | DO-214AB, SMC | DO-214AB | DO-214AB-2 (SMC) | ||||
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts |