DIODE, TVS, QUAD, 2.8V, HI-SPEED, 8SO; Clamping Voltage Vc Max:15V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:2.8V; Power Dissipation Pd:400W; Product Range:SLV Series; Automotive Qualification Standard:- RoHS Compliant: Yes
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 400W, 2.8V V(RWM), UNIDIRECTIONAL, 4 ELEMENT, SILICON, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Diodes | General Purpose Diodes |
| Product Number | 64T4079 | 38927347 |
| Product Name | Diode, Tvs, Quad, 2.8V, Hi-Speed, 8So; Clamping Voltage Vc Max Semtech | Diode |
| RoHS Compliant | RoHS |