Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
TVS 1.5KW 51V 5%BI DO-214AB TR13 RoHS
82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE, 1.5KW, 51V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 51V, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 51V, BIDIR, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB SMC, BFZ MARKING. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE 51VWM 82.4VC DO214AB
| Littelfuse, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ51CA | 552345 | SMCJ51CALFDKR-ND | 71J2215 | 06R2013 | 64AH8699 | 21614818 | SMCJ51CA |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS Diodes | Tvs Diode, 1.5Kw, 51V, Do-214Ab; Product Range Littelfuse | Tvs Diode, 1.5Kw, 51V, Do-214Ab, Full Reel; Product Range Littelfuse | Tvs Diode, 1.5Kw, 51V, Bidir, Do-214Ab; Product Range Littelfuse | Diode | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| VC | 82.4 volts | 82.4 volts | 82.4 volts | 82.4 volts | 82.4 volts | |||
| VBR | 56.7 to 62.7 volts | 56.7 volts | 62.7 volts | 56.7 volts | ||||
| Package | DO-201; DO-201 | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB (SMC) | DO-214AB | DO-214AB, SMC | ||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |