37.5V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
37.5V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
37.5V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Manufacturer: Vishay
Win Source Part Number: 1097146-SM6T27CA-E3/
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 23.1V
Minimum Breakdown Voltage: 25.7V
Max Clamping Voltage: 37.5V
Peak Pulse Current(Ippm): 16A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
TVS Diode 600W Bidirectional 37.5V DO-214AA SMB Product overview: SM6T27CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 37.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 37.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T27CA-E3/52 can be used for catalog matching and distributor lookup.
TVS DIODE, 23.1VWM, 37.5VC, DO214AA, MP MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE 23.1VWM 37.5VC DO214AA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM6T27CA-E3/52GIDKR-ND | 1097146-SM6T27CA-E3/52 | 144-SM6T27CA-E3/52 | 111528343 | SM6T27CA-E3/52 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SM6T27CA-E3/52 | 600W 37.5V TVS Protection Diode | Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | Tape and Reel | SMB; DO-214AA (SMBJ) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | ||
| VC | 37.5 volts | 37.5 volts | 37.5 volts | ||
| VBR | 25.7 volts | 25.7 volts | 25.7 volts |