DIODE GEN PURP 1.6KV 3A SMC Product overview: S3W from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3W can be used for catalog matching and distributor lookup.
DIODE STANDARD 1600V 3A DO214AB
Diode Standard 1600V 3A Surface Mount SMC (DO-214AB)
DIODE GEN PURP 1600V 3A SMC
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 3A, 1600V V(RRM), SILICON, DO-214AB SMC. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | General Purpose Diodes | General Purpose Diodes |
| Product Number | 280-S3W | 4878-S3WDKR-ND | S3W | 142864203 |
| Product Name | 1.6KV 3A Diode and Rectifier | Single Diodes | Single Diodes | Diode |
| Package | Tape & Reel (TR) | DO-214AB, SMC | ||
| RoHS Compliant | RoHS | |||
| Tj | -50 C (-58 F) | -50 to 150 C (-58 to 302 F) |