DIODE ARRAY SCHOTT 60V 15A TO3P Product overview: SBL3060PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL3060PT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-3P-3, SC-65-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 064056-SBL3060PT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 700mV @ 15A
Current - Reverse Leakage @ Vr: 1mA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-3P
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
BRIDGE RECTIFIER. FREE 2 YEAR RADWELL WARRANTY
DIODE ARRAY SCHOTT 60V 15A TO3P
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 286-SBL3060PT | SBL3060PT-ND | 064056-SBL3060PT | 119977045 | SBL3060PT |
| Product Name | 60V 15A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - SBL3060PT | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-3; TO-3P-3, SC-65-3 | TO-3; TO-3P | TO-3 | |
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Arrangement | Common Catode | ||||
| Diode Type | Schottky; Schottky |