Manufacturer: Semtech Corporation
Win Source Part Number: 1251701-SMDA24C
Manufacturer Homepage: www.semtech.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
(PRICE/CUT TAPE)DIODE, TVS, 4 CHANNEL, BI, 24V, 300W, 8SO; PRODUCT RANGE:SMDAXXC SERIES; TVS POLARITY:BIDIRECTION
| Win Source Electronics | Radwell International | |
|---|---|---|
| Product Category | Diode Arrays | General Purpose Diodes |
| Product Number | 1251701-SMDA24C | 38927395 |
| Product Name | TVS - TVS - Diodes - SMDA24C | Diode |
| Diode Type | Transient Voltage Suppressor Diodes |