The SA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 500W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated
Manufacturer: Littelfuse Inc.
Win Source Part Number: 893486-SA28A
Series: SA
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 45.4V Clamp 11.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Package: DO-204AC, DO-15, Axial
Package: Reel - TR
Mounting: Through Hole
Categories: Circuit Protection
Case / Package: DO-204AC (DO-15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
HTSUS: 8541.10.0080
Other Part Number: SA28ATR, SA28ACT, SA28ALFTR-ND, SAT28AT, SA28A-ND, -SA28A, SA28ALF, SA28ALF-ND
45.4V Clamp 11.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
45.4V Clamp 11.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
DIODE, UNIDIRECTIONAL, 1 CHANNEL, 28 V, AXIAL, 45.4 V, 31.1 V, 11.2 A, PPPM. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 500W, 28V, UNIDIR, DO-204AC; Product Range:SA Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA28A | 893486-SA28A | SA28ATR-ND | 74191520 | 99AC9532 |
| Product Name | 500W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS - TVS - Diodes - SA28A | TVS Diodes | Diode | Tvs Diode, 500W, 28V, Unidir, Do-204Ac; Product Range Littelfuse |
| VR | 28 volts | ||||
| VBR | 31.1 to 34.4 volts | 31.1 volts | |||
| PD | 500000 milliwatts | ||||
| Package | DO-15; DO-204AC (DO-15) | DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) | ||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |