NTC THERMISTOR, PRODUCT RANGE:SL32 SERIES, DISC SIZE:32MM, ZERO POWER RESISTANCE AT 25 C:2OHM, APPROVALS:CSA, UL, MAXIMUM ENERGY RATING AT 25 C:250J, MAXIMUM STEADY STATE CURRENT AT 25 C:23A, DISSIPATION CONSTANT:80MW/ C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Current Limiting Diodes |
| Product Number | 17747652 |
| Product Name | Thermistor/Current Limiter |