24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE, SMCJ SERIES, BIDIRECTIONAL, 15 V, 24.4 V, DO-214AB SMC, BEM MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes |
| Product Number | SMCJ15CAFSDKR-ND | 24674725 |
| Product Name | TVS Diodes | Diode |
| Configuration | Single | |
| Package | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | |
| VC | 24.4 volts |