Ametherm, Inc. Thermistor/Current Limiter SL22 5R012

Description
NTC THERMISTOR, PRODUCT RANGE:SL22 SERIES, DISC SIZE:22MM, ZERO POWER RESISTANCE AT 25°C:5OHM, APPROVALS:CSA, UL, MAXIMUM ENERGY RATING AT 25°C:100J, MAXIMUM STEADY STATE CURRENT AT 25°C:12A, DISSIPATION CONSTANT:32.4MW/°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
NTC THERMISTOR, PRODUCT RANGE:SL22 SERIES, DISC SIZE:22MM, ZERO POWER RESISTANCE AT 25°C:5OHM, APPROVALS:CSA, UL, MAXIMUM ENERGY RATING AT 25°C:100J, MAXIMUM STEADY STATE CURRENT AT 25°C:12A, DISSIPATION CONSTANT:32.4MW/°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermistor/Current Limiter - 17821276 - Radwell International
Willingboro, NJ, United States
Thermistor/Current Limiter
17821276
Thermistor/Current Limiter 17821276
NTC THERMISTOR, PRODUCT RANGE:SL22 SERIES, DISC SIZE:22MM, ZERO POWER RESISTANCE AT 25°C:5OHM, APPROVALS:CSA, UL, MAXIMUM ENERGY RATING AT 25°C:100J, MAXIMUM STEADY STATE CURRENT AT 25°C:12A, DISSIPATION CONSTANT:32.4MW/°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

NTC THERMISTOR, PRODUCT RANGE:SL22 SERIES, DISC SIZE:22MM, ZERO POWER RESISTANCE AT 25°C:5OHM, APPROVALS:CSA, UL, MAXIMUM ENERGY RATING AT 25°C:100J, MAXIMUM STEADY STATE CURRENT AT 25°C:12A, DISSIPATION CONSTANT:32.4MW/°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Limiting Diodes
Product Number 17821276
Product Name Thermistor/Current Limiter
Unlock Full Specs
to access all available technical data