Diode Standard 200V 12A Chassis, Stud Mount DO-203AA (DO-4)
DIODE GEN PURP 200V 12A DO203AA
FAST DIODE, 12A, 200V, DO-203AA; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):12A; FORWARD VOLTAGE VF MAX:1.4V; DIODE MODULE CONFIGURATION:-; PRODUCT RANGE:-; DIODE CASE STYLE:DO-203AA; DIODE CONFIGURATION:SINGLE
FAST DIODE, 12A, 200V, DO-203AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:12A; Forward Voltage Max:1.4V; Diode Module Configuration:-; Diode Case Style:DO-203AA; No. of Pins:2Pins; Operating Temperature Max:150°CRoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Diodes |
| Product Number | 112-VS-1N3891-ND | VS-1N3891 | VS-1N3891 | 31391461 | 07B3547 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Diode | Fast Diode, 12A, 200V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay |
| Tj | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) |