69.7V Clamp 143A (8/20µs) Ipp Tvs Diode Surface Mount SMC
69.7V Clamp 143A (8/20µs) Ipp Tvs Diode Surface Mount SMC
69.7V Clamp 143A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Bidirectional 1500W TVS diode,SM15T39CA
Bidirectional 1500W TVS diode,SM15T39CA
Bidirectional 1500W TVS diode,SM15T39CA
1.5kW Bidirectional TVS Diode, 33.3V, 2.4nF, SMC Product overview: SM15T39CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33.3V, 2.4nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33.3V, 2.4nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T39CA can be used for catalog matching and distributor lookup.
DIODE, TVS, 39V, 1.5KW; Product Range:Transil SM15T Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, Transil SM15T Series, Bidirectional, 33.3 V, DO-214AB, 2, 37.1 V RoHS Compliant: Yes
TVS DIODE 33.3VWM 69.7VC SMC
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 33.3V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB SMC, BEX MARKING. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE 33.3VWM 69.7VC SMC
TVS Diodes / ESD Suppressors 1500W 39V Bidirect
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-6486-6-ND | 4864864 | 4864864P | 144-SM15T39CA | 26M3183 | SM15T39CA | 24682438 | SM15T39CA | SM15T39CA |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 33.3V 2.4nF TVS Protection Diode | Diode, Tvs, 39V, 1.5Kw; Product Range Stmicroelectronics | TVS Diodes | Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | Single | Single | |||||
| Package | DO-214AB, SMC | Smc | SMC | Tape and Reel | DO-214AB, SMC | SMC | DO-214AB-2 (SMC) | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |||||
| VC | 69.7 volts | 69.7 volts | 69.7 volts | ||||||
| VBR | 37.1 volts | 37.1 volts | 37.1 volts |