Diode Array 1 Pair Common Cathode Schottky 40V 20A Through Hole TO-220-3
Schottky Diodes & Rectifiers 40V 2 x 10A IF C.A. TO-220AB
SCHOTTKY - TO-22020A, 40V, LOW VF, DUAL, TJMAX=150 C. FREE 2 YEAR RADWELL WARRANTY
DIODE ARR SCHOTT 40V 20A TO220-3
| DigiKey | VAST STOCK CO., LIMITED | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | General Purpose Diodes | Rectifiers |
| Product Number | VS-20CTQ040-M3-ND | VS-20CTQ040-M3 | 158153632 | VS-20CTQ040-M3 |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode |