35.5V Clamp 42.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
35.5V Clamp 42.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
35.5V Clamp 42.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIODE, SMCJ SERIES, 22V, 42.3 AMP, ESD SUPPTRSSOR, TVS, DO-214AB-2, SMD/SMT. FREE 2 YEAR RADWELL WARRANTY
DIODE, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Diodes |
| Product Number | SMCJ22CABCT-ND | 32097307 | 67R0257 |
| Product Name | TVS Diodes | Diode | Diode, Full Reel; Product Range Bourns |
| Configuration | Single | ||
| Package | DO-214AB, SMC | ||
| Peak Pulse Power | 1500 watts | ||
| VC | 35.5 volts |