Manufacturer: STMicroelectronics
Win Source Part Number: 212373-STPR820D
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 16A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 50μA @ 200V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
8A, 200V, SILICON, RECTIFIER DIODE, TO-220AC, PLASTIC PACKAGE-3 Product overview: STPR820D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPR820D can be used for catalog matching and distributor lookup.
DISCONTINUED BY MANUFACTURER, IC, RECTIFIER DIODE, SILICON, 8A, 200V, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
DIODE GEN PURP 200V 8A TO220AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 212373-STPR820D | 280-STPR820D | 66685701 | STPR820D |
| Product Name | Diodes, Rectifiers - Single - STPR820D | 8A 200V Diode and Rectifier | Diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.25 volts | 1.25 volts | ||
| VR | 200 volts | |||
| IR | 0.0500 mA | |||
| trr | 30 ns |