The SP721APP is an array of SCR/Diode bipolar structures for ESD and over-voltage protection to sensitive input circuits. The SP721 has 2 protection SCR/Diode device structures per input. There are a total of 6 available inputs that can be used to protect up to 6 external signal or bus lines. Over-voltage protection is from the IN (Pins 1 - 3 and Pins 5 - 7) to V+ or V-. The SCR structures are designed for fast triggering at a threshold of one +VBE diode threshold above V+ (Pin 8) or a -VBE diode threshold below V- (Pin 4). From an IN input, a clamp to V+ is activated if a transient pulse causes the input to be increased to a voltage level greater than one VBE above V+. A similar clamp to V- is activated if a negative pulse, one VBE less than V-, is applied to an IN input. Single input ESD interface capability of 4 kV by contact and 15 kV through the air Peak single pulse current capability of ±3A (8/20μs) Single-ended voltage range to +30V and differential voltage range to ±15 V Fast switching, with 2 ns rise time Low typical input leakage of 1 nA at 25℃ Low typical input capacitance of 3 pF 14 SCR–diode Pairs Operate at temperatures ranging from –40°C to +105°C Meet MIL STD 3015.7, IEC 61000-4-2, and IEC 61000-4-5 standards
Bidirectional TVS Diode, 30V, 6 Ch, 3pF, PDIP, Through Hole Product overview: SP721APP from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 30V, 3pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 30V, 3pF, TVS Protection Diode, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-SP721APP can be used for catalog matching and distributor lookup.
TVS DEVICE MIXED 8DIP
DIODE, SCR, DIP-8; CLAMPING VOLTAGE VC MAX:-; DIODE CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING VOLTAGE:-; POWER DISSIPATION PD:-; PACKAGING:EACH; PRODUCT RANGE:SP721 SERIES; AUTOMOTIVE QUALIFICATION STANDARD:-; NO. OF CHANNELS:6 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DIODE, TVS, ESD, 6 CH, 8DIP; Clamping Voltage Vc Max:-; Diode Case Style:DIP; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SP721 Series; Automotive Qualification Standard:-; Peak Pulse Current RoHS Compliant: Yes
DIODE, SCR, DIP-8; Clamping Voltage Vc Max:-; Diode Case Style:DIP; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SP721 Series; Automotive Qualification Standard:-; No. of Channels:6; No. of Circuits:6RoHS Compliant: Yes
DIP-8 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS Diodes / ESD Suppressors 6 CH DIODE ARRAY
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP721APP | 149-SP721APP | SP721APP | 21618307 | 31T8339 | 92K8999 | SP721APP | SP721APP |
| Product Name | 3pF, 4kV, SCR & Diode Rail Clamp Array | Through-Hole 30V 3pF TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Diode | Diode, Tvs, Esd, 6 Ch, 8Dip; Clamping Voltage Vc Max Littelfuse | Diode, Scr, Dip-8; Clamping Voltage Vc Max Littelfuse | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes / ESD Suppressors |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| VR | 30 volts | |||||||
| CT | 3 pF |