Vishay Precision Group Single Diodes SS26-E3/5BT

Description
Diode Schottky 60V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Schottky 60V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS26-E3/5BTGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS26-E3/5BTGIDKR-ND
Single Diodes SS26-E3/5BTGIDKR-ND
Diode Schottky 60V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 60V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - SS26-E3/5BTGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS26-E3/5BTGICT-ND
Single Diodes SS26-E3/5BTGICT-ND
Diode Schottky 60V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 60V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - SS26-E3/5BTGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS26-E3/5BTGITR-ND
Single Diodes SS26-E3/5BTGITR-ND
Diode Schottky 60V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 60V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS26-E3/5BT - 935027-SS26-E3/5BT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS26-E3/5BT
935027-SS26-E3/5BT
Diodes, Rectifiers - Single - SS26-E3/5BT 935027-SS26-E3/5BT
Manufacturer: Vishay Win Source Part Number: 935027-SS26-E3/5BT Features: Diode Schottky 60 V 2A Surface Mount DO-214AA (SMB) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: SS26 Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 3200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SS26-E3/5BTGITR, SS26-E3/5BTGIDKR, SS26-E3/5BT-ND, SS26-E3/5BTGICT

Manufacturer: Vishay
Win Source Part Number: 935027-SS26-E3/5BT
Features: Diode Schottky 60 V 2A Surface Mount DO-214AA (SMB)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SS26
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 3200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SS26-E3/5BTGITR, SS26-E3/5BTGIDKR, SS26-E3/5BT-ND, SS26-E3/5BTGICT

Buy Now Datasheet
SMD 2A 60V Diode and Rectifier - 280-SS26-E3/5BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2A 60V Diode and Rectifier
280-SS26-E3/5BT
SMD 2A 60V Diode and Rectifier 280-SS26-E3/5BT
2A 60V SMB Rectifier Diode, Surface Mount Product overview: SS26-E3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS26-E3/5BT can be used for catalog matching and distributor lookup.

2A 60V SMB Rectifier Diode, Surface Mount Product overview: SS26-E3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS26-E3/5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifier - 48962691 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
48962691
Bridge Rectifier 48962691
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 2A, 60V V(RRM), SILICON, DO-214AA SMB. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 2A, 60V V(RRM), SILICON, DO-214AA SMB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single Diodes - SS26-E3/5BT - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS26-E3/5BT
Single Diodes SS26-E3/5BT
DIODE SCHOTTKY 60V 2A DO214AA

DIODE SCHOTTKY 60V 2A DO214AA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS26-E3/5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS26-E3/5BT
Discrete Semiconductor Products - Diodes - Rectifiers SS26-E3/5BT
DIODE SCHOTTKY 60V 2A DO214AA

DIODE SCHOTTKY 60V 2A DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS26-E3/5BT
Schottky Diodes & Rectifiers SS26-E3/5BT
Schottky Diodes & Rectifiers 60 Volt 2.0 Amp 75 Amp IFSM

Schottky Diodes & Rectifiers 60 Volt 2.0 Amp 75 Amp IFSM

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number SS26-E3/5BTGIDKR-ND 935027-SS26-E3/5BT 280-SS26-E3/5BT 48962691 SS26-E3/5BT SS26-E3/5BT SS26-E3/5BT
Product Name Single Diodes Diodes, Rectifiers - Single - SS26-E3/5BT SMD 2A 60V Diode and Rectifier Bridge Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Package SMB; DO-214AA (SMB) Tape and Reel SMB; DO-214AA, SMB SMB (DO-214AA)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data