DIODE ARR SCHOTT 45V 10A TO220-3 Product overview: VS-20CTQ045PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-20CTQ045PBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 761741-VS-20CTQ045PB
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 2mA @ 45V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: VS-20CTQ045
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 640mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): VS-20CTQ045HN3; MBR2045CT; 20CTQ045;
Introduction Date: April 14, 2012
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-220-3
DIODE ARR SCHOTT 45V 10A TO220-3
SCHOTTKY RECTIFIER COMMON CATHODE 20A TO-220AB; DIODE CONFIGURATION:DUAL COMMON CATHODE; REPETITIVE REVERSE VOLTAGE VRRM MAX:45V; FORWARD CURRENT IF(A. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 286-VS-20CTQ045PBF | 761741-VS-20CTQ045PBF | 20CTQ045PBF-ND | VS-20CTQ045PBF | 31391585 |
| Product Name | 45V 10A TO220 Diode and Rectifier | Diodes, Rectifiers - Arrays - VS-20CTQ045PBF | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Bridge Rectifier |
| Package | Tube | TO-220; TO-220-3 | TO-220 | ||
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Diode Type | Schottky; Schottky | ||||
| VF | 0.6400 volts | 0.6400 volts |