Littelfuse, Inc. 400W Surface Mount Transient Voltage Supressors SMAJ18A

Description
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet
Description
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W Surface Mount Transient Voltage Supressors - SMAJ18A - Littelfuse, Inc.
Rosemont, IL, United States
400W Surface Mount Transient Voltage Supressors
SMAJ18A
400W Surface Mount Transient Voltage Supressors SMAJ18A
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V

Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V

Supplier's Site Datasheet
TVS Diodes - SMAJ18ALFTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMAJ18ALFTR-ND
TVS Diodes SMAJ18ALFTR-ND
29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ18ALFCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMAJ18ALFCT-ND
TVS Diodes SMAJ18ALFCT-ND
29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ18ALFDKR-ND - DigiKey
Thief River Falls, MN, United States
29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ18A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMAJ18A
TVS Diodes SMAJ18A
TVS DIODE 18VWM 29.2VC DO214AC

TVS DIODE 18VWM 29.2VC DO214AC

Supplier's Site Datasheet
Diode -  - Radwell International
Willingboro, NJ, United States
Diode
Diode
LITTELFUSE Semiconductors SMAJ18A

LITTELFUSE Semiconductors SMAJ18A

Supplier's Site
Tvs Diode, 400W, 18V, Do-214Ac, Full Reel; Product Range Littelfuse - 71J1981 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 18V, Do-214Ac, Full Reel; Product Range Littelfuse
71J1981
Tvs Diode, 400W, 18V, Do-214Ac, Full Reel; Product Range Littelfuse 71J1981
TVS DIODE, 400W, 18V, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:18V; Clamping Voltage Max:29.2V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 400W, 18V, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:18V; Clamping Voltage Max:29.2V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 400W, 18V, Do-214Ac; Product Range Littelfuse - 06R1855 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 18V, Do-214Ac; Product Range Littelfuse
06R1855
Tvs Diode, 400W, 18V, Do-214Ac; Product Range Littelfuse 06R1855
TVS DIODE, 400W, 18V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:18V; Clamping Voltage Max:29.2V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:20V RoHS Compliant: Yes

TVS DIODE, 400W, 18V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:18V; Clamping Voltage Max:29.2V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:20V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ODG (Origin Data Global) Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) General Purpose Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ18A SMAJ18ALFTR-ND SMAJ18A 71J1981 06R1855
Product Name 400W Surface Mount Transient Voltage Supressors TVS Diodes TVS Diodes Diode Tvs Diode, 400W, 18V, Do-214Ac, Full Reel; Product Range Littelfuse Tvs Diode, 400W, 18V, Do-214Ac; Product Range Littelfuse
RoHS Compliant RoHS RoHS RoHS
VC 29.2 volts 29.2 volts 29.2 volts
VBR 20 to 22.1 volts 20 volts 20 volts 20 volts
Configuration Single
Package SMA; DO-214AC, SMA SMA; DO-214AC, SMA SMA; DO-214AC (SMA) SMA; DO-214AC (SMA)
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 2060308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
RoHS Compliant RoHS
View Details
General-purpose triple Schottky diode - BAS40VY-QX - Nexperia B.V.
Specs
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
VF 380 to 0.3800 volts
View Details
3 suppliers
Surface Mount High Voltage Diode - 1N6513LL - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Formed-Lead
VF 3.5 volts
View Details