DIODE 60 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-12CWQ06FN-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-12CWQ06FN-M3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 938762-VS-12CWQ06FN-
Features: Diode Array 1 Pair Common Cathode Schottky 60 V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Tube
Mounting: Surface Mount
Family Name: 12CWQ06
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Array 1 Pair Common Cathode Schottky 60V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
60V 12A Schottky Com.Cathode Diode,DPak
DIODE ARRAY SCHOTTKY 60V 6A DPAK
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 6A, 60V V(RRM), SILICON, TO-252AA. FREE 2 YEAR RADWELL WARRANTY
Schottky Diodes & Rectifiers Schottky - D-PAK-e3
DIODE ARRAY SCHOTTKY 60V 6A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | General Purpose Diodes | Schottky Diodes | Diode Arrays |
| Product Number | 280-VS-12CWQ06FN-M3 | 938762-VS-12CWQ06FN-M3 | VS-12CWQ06FN-M3-ND | 6503088P | VS-12CWQ06FN-M3 | 99528483 | VS-12CWQ06FN-M3 | VS-12CWQ06FN-M3 |
| Product Name | 60 V DPAK Diode and Rectifier | Diodes, Rectifiers - Arrays - VS-12CWQ06FN-M3 | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode | Schottky Diodes & Rectifiers | Diode Arrays |
| Package | Rail/Tube | D-PAK (TO-252AA) | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 | DPAK | TO-252AA | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| RoHS Compliant | RoHS | RoHS | ||||||
| IO | 6 amps | |||||||
| Tj | -55 C (-67 F) | 150 C (302 F) | ||||||
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 60 V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | Schottky | Schottky |