Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
TVS 1.5KW 6.0V 5%BI DO-214AB TR13 RoHS
10.3V Clamp 145.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
10.3V Clamp 145.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
10.3V Clamp 145.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 6V, BIDIRECTIONAL, 1 ELEMENT, SILICON, SMC DO-214AB, MARKING BDG. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE 6VWM 10.3VC DO214AB
145.7A 1.5kW 10.3V 6.67V Bi-Directional 6V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE, 1.5KW, 6V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 6V, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 6V, BIDIR, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE 6VWM 10.3VC DO214AB
| Littelfuse, Inc. | RS Components, Ltd. | DigiKey | Radwell International | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ6.0CA | 552350 | SMCJ6.0CALFTR-ND | 21618471 | SMCJ6.0CA | SMCJ6.0CA | 71J2227 | 06R2019 | 02AH4704 | SMCJ6.0CA |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS Diodes | Diode | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Tvs Diode, 1.5Kw, 6V, Do-214Ab; Product Range Littelfuse | Tvs Diode, 1.5Kw, 6V, Do-214Ab, Full Reel; Product Range Littelfuse | Tvs Diode, 1.5Kw, 6V, Bidir, Do-214Ab; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| VC | 10.3 volts | 10.3 volts | 10.3 volts | 10.3 volts | 10.3 volts | 10.3 volts | 10.3 volts | |||
| VBR | 6.67 to 7.37 volts | 6.67 volts | 6.67 volts | 6.67 volts | 6.67 to ? volts | 6.67 volts | ||||
| Package | DO-201; DO-201 | DO-214AB, SMC | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB (SMC) | DO-214AB | DO-214AB (SMCJ) | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |