The SP720 is an array of SCR/Diode bipolar structures for ESD and over-voltage protection to sensitive input circuits. The SP720 has 2 protection SCR/Diode device structures per input. A total of 14 available inputs can be used to protect up to 14 external signal or bus lines. Over-voltage protection is from the IN (pins 1-7 and 9-15) to V+ or V-. The SCR structures are designed for fast triggering at a threshold of one +VBE diode threshold above V+ (Pin 16) or a -VBE diode threshold below V- (Pin 8). From an IN input, a clamp to V+ is activated if a transient pulse causes the input to be increased to a voltage level greater than one VBE above V+. A similar clamp to V- is activated if a negative pulse, one VBE less than V-, is applied to an IN input. Single input ESD interface capability of 4 kV by contact and 15 kV through the air Peak single pulse current capability of ±3A (8/20μs) Single-ended voltage range to +30V and differential voltage range to ±15 V Fast switching, with 2 ns rise time Low typical input leakage of 1 nA at 25℃ Low typical input capacitance of 3 pF 14 SCR–diode Pairs Operate at temperatures ranging from –40°C to +105°C Meet MIL STD 3015.7, IEC 61000-4-2, and IEC 61000-4-5 standards
TVS Diode Array 30V 3pF Bi-Dir 14 Ch SOIC Product overview: SP720ABG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30V, 3pF, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30V, 3pF, SOIC, TVS Protection Diode, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-SP720ABG can be used for catalog matching and distributor lookup.
ESD Suppressor 14-Ch 3pF SCR/Diode SO16
ESD Suppressor 14-Ch 3pF SCR/Diode SO16
ESD Suppressor 14-Ch 3pF SCR/Diode SO16
SILICON SURGE PROTECTOR, BIDIRECTIONAL, 14 CHANNEL, 30V, 5A, SOIC-16. FREE 2 YEAR RADWELL WARRANTY
TVS ARRAY ESD 14CH 30V 16-SOIC
TVS DEVICE MIXED 16SOIC
TVS Diodes / ESD Suppressors 35V(SUP) 2A(I(IN)) 130THRM RES
DIODE, SCR, SOIC-16; Clamping Voltage Vc Max:-; Diode Case Style:SOIC; No. of Pins:16Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SP720 Series; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Radwell International | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SP720ABG | 149-SP720ABG | 7931989P | 7931989 | 21618331 | SP720ABG | SP720ABG | SP720ABG | 92K8994 |
| Product Name | 3pF, 4kV, SCR & Diode Rail Clamp Array | 30V 3pF SOIC TVS Protection Diode | TVS Diodes | TVS Diodes | Diode | Mixed Technology | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | TVS Diodes / ESD Suppressors | Diode, Scr, Soic-16; Clamping Voltage Vc Max Littelfuse |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| VR | 30 volts | ||||||||
| CT | 3 pF |