(PRICE/TC), LED DRIVER, ANALOGUE, 30MHZ, HTSSOP-24; DEVICE TOPOLOGY:CONSTANT CURRENT; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:5.5V; OUTPUT VOLTAGE MAX:20V; OUTPUT CURRENT MAX:120MA; SWITCHING FREQUENCY:30MHZ; NO. OF OUTPUTS:16OUTPUTS; IC ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 49056053 |
| Product Name | Bridge Rectifier |