DIODE GEN PURP 600V 15A TO220AC Product overview: VS-15ETH06PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15ETH06PBF can be used for catalog matching and distributor lookup.
Diode Standard 600V 15A Through Hole TO-220AC
Manufacturer: Vishay
Win Source Part Number: 043633-VS-15ETH06PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 2.2V @ 15A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 50
HYPERFAST DIODE, 15A, 600V TO-220AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:15A; Diode Configuration:Single
HYPERFAST DIODE, 15A, 600V TO-220AC; DIODE CONFIGURATION:SINGLE
DIODE GEN PURP 600V 15A TO220AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 280-VS-15ETH06PBF | VS-15ETH06PBF-ND | 043633-VS-15ETH06PBF | 19K8498 | 31364260 | VS-15ETH06PBF |
| Product Name | 600V 15A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - VS-15ETH06PBF | Hyperfast Diode, 15A, 600V To-220Ac; Repetitive Peak Reverse Voltage Vishay | Diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-220 | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Diode Type | Standard | |||||
| VF | 2.2 volts | 2.1 volts | 2.2 volts |