Diode Standard 1000V 3A Surface Mount SMC
Diode Standard 1000V 3A Surface Mount SMC
Diode Standard 1000V 3A Surface Mount SMC
Manufacturer: Diodes Incorporated
Win Source Part Number: 798915-US3M-13
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: DO-214AB, SMC
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 85ns
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Capacitance @ Vr, F: 25pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: US3M
Categories: Discrete Semiconductor Products
Manufacturer Package: SMC
Voltage - Forward (Vf) (Maximum) @ If: 1.8V @ 3A
Voltage - DC Reverse (Vr) (Maximum): 1000V
Alternative Parts (Cross-Reference): FUF3M TRTB; HS3M R6G; HS3M R7G; HS3MV7G;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 1KV 3A SMC Product overview: US3M-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US3M-13 can be used for catalog matching and distributor lookup.
Rectifiers 3.0A Ultra Fast Rec 25pF 1000 Vrrm 1.8V
DIODE GEN PURP 1KV 3A SMC
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 3A, 1000V V(RRM), SILICON, SMC, DO-214AB. FREE 2 YEAR RADWELL WARRANTY
DIODE GEN PURP 1KV 3A SMC
RECTIFIER, SINGLE, 1KV, DO-214AB; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):3A; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers | General Purpose Diodes | General Purpose Diodes | Rectifiers |
| Product Number | US3M-13DITR-ND | 798915-US3M-13 | 280-US3M-13 | US3M-13 | US3M-13 | US3M-13 | 132658561 | 233-US3M-13 | 07AH4889 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - US3M-13 | 1KV 3A Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode | DIODE GEN PURP 1KV 3A SMC | Rectifier, Single, 1Kv, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Diodes Inc. |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||||||
| Diode Type | Standard | ||||||||
| VF | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | ||||
| VR | 1000 volts | 1000 volts | 1000 volts | ||||||
| IR | 0.0100 mA | 0.0100 mA | 0.0100 mA |