The TP1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified Glass passivated chip junction in DO-201 Package 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
49.9V Clamp 30.5A Ipp Tvs Diode Through Hole DO-201
49.9V Clamp 30.5A Ipp Tvs Diode Through Hole DO-201
Trans Voltage Suppressor Diode, 1500W, 30.8V V(RWM), Bidirectional, 1 Element, Silicon, DO-201, Product overview: TP1.5KE36CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 30.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 30.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TP1.5KE36CA can be used for catalog matching and distributor lookup.
TVS DIODE 30.8VWM 49.9VC DO201
ESD SUPPRESSORS / TVS DIODES 36V 1.5KW BI-DIR TP1.5KE AEC-Q101. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE 30.8VWM 49.9VC DO201
TVS DIODE, BIDIR, 30.8V, DO-201; Product Range:TP1.5KE Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TP1.5KE36CA | F7614TR-ND | 144-TP1.5KE36CA | TP1.5KE36CA | 116618248 | TP1.5KE36CA | 27AK1639 |
| Product Name | Axial Leaded – 1500W > TP1.5KE series | TVS Diodes | 1500W 30.8V TVS Protection Diode | TVS Diodes | Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 30.8V, Do-201; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VC | 49.9 volts | 49.9 volts | 49.9 volts | 49.9 volts | |||
| VBR | 34.2 to 37.8 volts | 34.2 volts | 34.2 volts | 34.2 volts | 34.2 volts | ||
| Configuration | Single | Single | |||||
| Package | DO-201; DO-201AA, DO-27, Axial | DO-27; DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | DO-201; DO-201 |