The SA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 500W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated
48.4V Clamp 10.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
48.4V Clamp 10.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 30VWM 48.4VC DO204AC
TRANS VOLTAGE SUPPRESSOR DIODE, 500W, 30V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-15. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE 30VWM 48.4VC DO204AC
TVS DIODE, 500W, 30V, BIDIR, DO-204AC; Product Range:SA Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA30CA | SA30CALFTR-ND | SA30CA | 16121630 | SA30CA | 02AH4676 |
| Product Name | 500W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode | TVS Diodes | Tvs Diode, 500W, 30V, Bidir, Do-204Ac; Product Range Littelfuse |
| VR | 30 volts | |||||
| VBR | 33.3 to 36.8 volts | 33.3 volts | 33.3 volts | 33.3 volts | 33.3 to ? volts | |
| PD | 500000 milliwatts | |||||
| Configuration | Single | |||||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | DO-15; DO-204AC, DO-15, Axial | DO-204AC |