Bridge Rectifier Single Phase Standard 1.6kV Chassis Mount PWS-C
BRIDGE RECT 1P 1.6KV 107A PWS-C
DIODE, BRIDGE RECTIFIER, 1600V REVERSE VOLTAGE, 1.6V FORWARD VOLTAGE, 1500A. FREE 2 YEAR RADWELL WARRANTY
Bridge Rectifiers 105 Amps 1600V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | VBO105-16NO7-ND | VBO105-16NO7 | 106332932 | VBO105-16NO7 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Diode | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |