Semtech Corp. TVS Diodes SLVU2.8-4.TBT

Description
15V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Request a Quote Datasheet
Description
15V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SLVU2.8-4CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SLVU2.8-4CT-ND
TVS Diodes SLVU2.8-4CT-ND
15V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

15V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS Diodes - SLVU2.8-4DKR-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

15V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS Diodes - SLVU2.8-4TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SLVU2.8-4TR-ND
TVS Diodes SLVU2.8-4TR-ND
15V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

15V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS - SLVU2.8-4.TBT - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
TVS Diodes - 6910795 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6910795
TVS Diodes 6910795
2.8V 4-Line EPD TVS Diode, ESD&Latch-Up

2.8V 4-Line EPD TVS Diode, ESD&Latch-Up

Supplier's Site
TVS Diodes - 6910795P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6910795P
TVS Diodes 6910795P
2.8V 4-Line EPD TVS Diode, ESD&Latch-Up

2.8V 4-Line EPD TVS Diode, ESD&Latch-Up

Supplier's Site
TVS Diodes - 1460602 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1460602
TVS Diodes 1460602
2.8V 4-Line EPD TVS Diode, ESD&Latch-Up

2.8V 4-Line EPD TVS Diode, ESD&Latch-Up

Supplier's Site
Singapore, Singapore
400W 2.8V 5pF SOIC TVS Protection Diode
144-SLVU2.8-4.TBT
400W 2.8V 5pF SOIC TVS Protection Diode 144-SLVU2.8-4.TBT
400W 2.8V Unidirectional TVS Diode, 4-Ch, SOIC, 5pF Product overview: SLVU2.8-4.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 2.8V, 5pF, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 2.8V, 5pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLVU2.8-4.TBT can be used for catalog matching and distributor lookup.

400W 2.8V Unidirectional TVS Diode, 4-Ch, SOIC, 5pF Product overview: SLVU2.8-4.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 2.8V, 5pF, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 2.8V, 5pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLVU2.8-4.TBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SLVU2.8-4.TBT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SLVU2.8-4.TBT
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SLVU2.8-4.TBT
24A@8/20us 400W 15V 3V 2.8V@Max SO-8 Electrostatic and Surge Protection (TVS/ESD) ROHS

24A@8/20us 400W 15V 3V 2.8V@Max SO-8 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS Diodes SLVU2.8-4.TBT
TVS DIODE 2.8VWM 15VC 8-SO

TVS DIODE 2.8VWM 15VC 8-SO

Supplier's Site Datasheet
Diode - 19068345 - Radwell International
Willingboro, NJ, United States
TRANS VOLTAGE SUPPRESSOR DIODE, 400W, 2.8V V(RWM), UNIDIRECTIONAL, 4 ELEMENT, SILICON, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

TRANS VOLTAGE SUPPRESSOR DIODE, 400W, 2.8V V(RWM), UNIDIRECTIONAL, 4 ELEMENT, SILICON, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SLVU2.8-4.TBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SLVU2.8-4.TBT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SLVU2.8-4.TBT
TVS DIODE 2.8VWM 15VC 8-SO

TVS DIODE 2.8VWM 15VC 8-SO

Supplier's Site
Tvs Diode Array, 400W, 2.8V, Soic, Full Reel; Clamping Voltage Vc Max Semtech - 67K8972 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 400W, 2.8V, Soic, Full Reel; Clamping Voltage Vc Max Semtech
67K8972
Tvs Diode Array, 400W, 2.8V, Soic, Full Reel; Clamping Voltage Vc Max Semtech 67K8972
TVS DIODE ARRAY, 400W, 2.8V, SOIC, FULL REEL; Clamping Voltage Vc Max:15V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:2.8V; Power Dissipation Pd:400W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS DIODE ARRAY, 400W, 2.8V, SOIC, FULL REEL; Clamping Voltage Vc Max:15V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:2.8V; Power Dissipation Pd:400W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode Array, 400W, 2.8V, Soic; Clamping Voltage Vc Max Semtech - 37K8425 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 400W, 2.8V, Soic; Clamping Voltage Vc Max Semtech
37K8425
Tvs Diode Array, 400W, 2.8V, Soic; Clamping Voltage Vc Max Semtech 37K8425
TVS DIODE ARRAY, 400W, 2.8V, SOIC; Clamping Voltage Vc Max:15V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:2.8V; Power Dissipation Pd:400W; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:5pF RoHS Compliant: Yes

TVS DIODE ARRAY, 400W, 2.8V, SOIC; Clamping Voltage Vc Max:15V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:2.8V; Power Dissipation Pd:400W; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:5pF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) General Purpose Diodes Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays
Product Number SLVU2.8-4CT-ND SLVU2.8-4.TBT 6910795 6910795P 144-SLVU2.8-4.TBT SLVU2.8-4.TBT SLVU2.8-4.TBT 19068345 SLVU2.8-4.TBT 67K8972 37K8425
Product Name TVS Diodes TVS TVS Diodes TVS Diodes 400W 2.8V 5pF SOIC TVS Protection Diode TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode Array, 400W, 2.8V, Soic, Full Reel; Clamping Voltage Vc Max Semtech Tvs Diode Array, 400W, 2.8V, Soic; Clamping Voltage Vc Max Semtech
Configuration Single Single
Package "8-SOIC (0.154"", 3.90mm Width)" Soic SOIC Tape and Reel 8-SOIC (0.154", 3.90mm Width) 8-SO SOIC SOIC
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts 400 watts
VC 15 volts 15 volts 15 volts 15 volts
VBR 3 volts 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data