(PRICE/TC), LED DRIVER, BOOST, 1.2MHZ, SOT-23; DEVICE TOPOLOGY:BOOST (STEP UP); INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:18V; OUTPUT VOLTAGE MAX:38V; OUTPUT CURRENT MAX:1.2A; SWITCHING FREQUENCY:1.2MHZ; NO. OF OUTPUTS:1OUTPUTS; IC MOUNTING:SMD; ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 48852820 |
| Product Name | Bridge Rectifier |