Manufacturer: Semtech Corporation
Win Source Part Number: 1251673-SMDA05C
Manufacturer Homepage: www.semtech.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
DIODE, TVS, 4 CH, BIR, 5V, 300W, 8SO; CLAMPING VOLTAGE VC MAX:11V; DIODE CASE STYLE:SOIC; NO. OF PINS:8; OPERATING VOLTAGE:5V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Radwell International | |
|---|---|---|
| Product Category | Diode Arrays | General Purpose Diodes |
| Product Number | 1251673-SMDA05C | 38927387 |
| Product Name | TVS - TVS - Diodes - SMDA05C | Diode |
| Diode Type | Transient Voltage Suppressor Diodes |