69.7V Clamp 57A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
69.7V Clamp 57A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
69.7V Clamp 57A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
600W TVS Diode, 33.3V Uni, SMB, 69.7V Clamp Product overview: SM6T39A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 33.3V, 69.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 33.3V, 69.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T39A can be used for catalog matching and distributor lookup.
Diode TVS Single, Uni-Dir, 33.3V, 600W
Diode TVS Single, Uni-Dir, 33.3V, 600W
Diode TVS Single, Uni-Dir, 33.3V, 600W
DIODE, TVS, 39V, 600W, SMB; Clamping Voltage Vc Max:69.7V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Voltage:39V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes
TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 33.3V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AA. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE 33.3VWM 69.7VC SMB
TVS DIODE 33.3VWM 69.7VC SMB
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-6497-1-ND | 144-SM6T39A | 7141010 | 7141010P | 03M2527 | 16477537 | SM6T39A | SM6T39A |
| Product Name | TVS Diodes | 600W 33.3V 69.7V TVS Protection Diode | TVS Diodes | TVS Diodes | Diode, Tvs, 39V, 600W, Smb; Clamping Voltage Vc Max Stmicroelectronics | Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | ||||
| Package | SMB; DO-214AA, SMB | Tape and Reel | Do-214aa (smb) | DO-214 | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | ||||
| VC | 53.9 volts | 69.7 volts | 69.7 volts | |||||
| VBR | 37.1 volts | 37.1 volts | 37.1 volts |