Manufacturer: Micro Commercial Co
Win Source Part Number: 1096569-SK1045-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 650mV @ 10A
Current - Reverse Leakage @ Vr: 1mA @ 45V
Capacitance @ Vr, F: 500pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1,500
Diode Schottky 45V 10A Surface Mount DO-214AB (HSMC)
DIODE SCHOTTKY 45V 10A DO214AB
(PRICE/TR) 10A SCHOTTKY RECTIFIER / 13 REEL ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Schottky Diodes & Rectifiers Rectifier 45V 250A
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 1096569-SK1045-TP | SK1045-TPTR-ND | SK1045-TP | 21554860 | SK1045-TP |
| Product Name | Diodes, Rectifiers - Single - SK1045-TP | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Bridge Rectifier | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Declining; Not For New Designs | Removed |