64.3V Clamp 62A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
64.3V Clamp 62A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
64.3V Clamp 62A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS Diode, Bidirectional, 36V DC, 600W, SMB, SMT Product overview: SM6T36CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 36V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 36V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T36CA can be used for catalog matching and distributor lookup.
Bidirectional 600W TVS diode,SM6T36CA
Bidirectional 600W TVS diode,SM6T36CA
Bidirectional 600W TVS diode,SM6T36CA
TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 30.8V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AA, SMA, MV MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE 30.8VWM 64.3VC SMB
62A@8/20us 600W 64.3V 34.2V 30.8V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
DIODE, TVS, 36V, 600W, SMB; Product Range:Transil SM6T Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, Transil SM6T Series, Bidirectional, 30.8 V, DO-214AA, 2, 34.2 V RoHS Compliant: Yes
TVS DIODE 30.8VWM 64.3VC SMB
TVS Diodes / ESD Suppressors 600W 36V Bidirect
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-6496-1-ND | 144-SM6T36CA | 4861427 | 4861427P | 24682350 | SM6T36CA | SM6T36CA | 34M8614 | SM6T36CA | SM6T36CA |
| Product Name | TVS Diodes | 36V 600W TVS Protection Diode | TVS Diodes | TVS Diodes | Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Diode, Tvs, 36V, 600W, Smb; Product Range Stmicroelectronics | TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | Single | Single | ||||||
| Package | SMB; DO-214AA, SMB | Tape and Reel | Do-214aa (smb) | DO-214 | SMB; SMB (DO-214AA) | SMB | SMB; DO-214AA, SMB | DO-214AA-2 (SMB) | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | |||||
| VC | 49.9 volts | 64.3 volts | 64.3 volts | 64.3 volts | ||||||
| VBR | 34.2 volts | 34.2 volts | 34.2 volts | 34.2 volts |