64.3V Clamp 156A (8/20µs) Ipp Tvs Diode Surface Mount SMC
64.3V Clamp 156A (8/20µs) Ipp Tvs Diode Surface Mount SMC
64.3V Clamp 156A (8/20µs) Ipp Tvs Diode Surface Mount SMC
1.5kW TVS Diode, 36V DC, Unidirectional, SMC, 2.5nF Product overview: SM15T36A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 36V, 2.5nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 36V, 2.5nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T36A can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1250789-SM15T36A
Family Name: SM15T36A
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): 3.0SMCJ30; 3KASMC30HE3/57T; 3KASMC30HE3_B/I;
Introduction Date: August 01, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Unidirectional 1500W TVS diode,SM15T36A
Unidirectional 1500W TVS diode,SM15T36A
Unidirectional 1500W TVS diode,SM15T36A
DIODE, TVS, 36V, 1.5KW; Product Range:Transil SM15T Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, Transil SM15T Series, Unidirectional, 30.8 V, DO-214AB, 2 RoHS Compliant: Yes
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 30.8V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB SMC, MEV MARKING. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE 30.8VWM 64.3VC SMC
TVS Diodes / ESD Suppressors 1500W 36V Unidirect
TVS DIODE 30.8VWM 64.3VC SMC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-6485-6-ND | 144-SM15T36A | 1250789-SM15T36A | 4864858 | 4864858P | 26M3181 | 16477509 | SM15T36A | SM15T36A | SM15T36A |
| Product Name | TVS Diodes | 36V 2.5nF TVS Protection Diode | TVS - TVS - Diodes - SM15T36A | TVS Diodes | TVS Diodes | Diode, Tvs, 36V, 1.5Kw; Product Range Stmicroelectronics | Diode | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | ||||||
| Package | DO-214AB, SMC | Tape and Reel | Smc | SMC | DO-214AB, SMC | DO-214AB-2 (SMC) | SMC | |||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||||||
| VC | 64.3 volts | 64.3 volts | 64.3 volts | |||||||
| VBR | 34.2 volts | 34.2 volts | 34.2 volts |