Power schottky rectifier, STPS200170TV1
Power schottky rectifier, STPS200170TV1
Manufacturer: STMicroelectronics
Win Source Part Number: 1261865-STPS200170TV
Packaging: Tube
Mounting Style: Chassis Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 100A
Categories: Discrete Semiconductor Products
Supplier Device Package: ISOTOP
Manufacturer Homepage: www.st.com
Manufacturer Package: ISOTOP
Voltage - DC Reverse (Vr) (Maximum): 170V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 830mV at 100A
Current - Reverse Leakage at Vr: 200μA at 170V
170V 200A Dual Schottky Rectifier Module Product overview: STPS200170TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 170V, 200A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 170V, 200A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS200170TV1 can be used for catalog matching and distributor lookup.
Diode Array 2 Independent Schottky 170V 100A Chassis Mount ISOTOP
DIODE MOD SCHOT 170V 100A ISOTOP
Rectifier Diode, 170 V, 200 A, 630 mV, Dual Isolated RoHS Compliant: Yes
DIODE MODULE 170V 100A ISOTOP
RECTIFIER DIODE, 170 V, 200 A, 630 MV, DUAL ISOLATED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Schottky Diodes & Rectifiers STPS200170TV1
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 6247485 | 1261865-STPS200170TV1 | 286-STPS200170TV1 | 497-5022-5-ND | STPS200170TV1 | 24M7932 | STPS200170TV1 | 16485394 | STPS200170TV1 |
| Product Name | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Arrays - STPS200170TV1 | Dual Schottky 170V 200A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Diode, 170 V, 200 A, 630 Mv, Dual Isolated Rohs Compliant Stmicroelectronics | Diode Arrays | Bridge Rectifier | Schottky Diodes & Rectifiers |
| Rectifier Configuration / Technology | Schottky | ||||||||
| Package | Isotop | Rail/Tube | ISOTOP | ISOTOP | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Diode Type | Schottky; Schottky | ||||||||
| VF | 0.8300 volts | 0.8300 volts | 0.8300 volts |