Littelfuse, Inc. 150A, 6V, Low Capacitance Diode Array for Broadband Protection SP03-6BTG

Description
This new broadband protection component SP03-6BTG from Littelfuse provides overvoltage protection for applications such as 10/100/1000 BaseT Ethernet, T3/E3 DS3 interfaces, ADSL2+, and VDSL2+. This new protector combines the TVS diode element with a diode rectifier bridge to provide both longitudinal and differential protection in one package. This innovative design results in a capacitive loading characteristic that is log-linear with respect to the signal voltage across the device. This reduces intermodulation (IM) distortion caused by a typical solid-state protection solution. Lead-free and RoHS compliant SOIC-8 surface mount package (JEDEC MS-012) Low insertion loss, log-linear capacitance Combined longitudinal and metallic protection Clamping speed of nanoseconds UL Recognized compound meeting flammability rating V-0 Lightning, 150 A (8/20 as defined in IEC 61000-4-5 2nd Edition) Low clamping voltage
Request a Quote Datasheet
Description
This new broadband protection component SP03-6BTG from Littelfuse provides overvoltage protection for applications such as 10/100/1000 BaseT Ethernet, T3/E3 DS3 interfaces, ADSL2+, and VDSL2+. This new protector combines the TVS diode element with a diode rectifier bridge to provide both longitudinal and differential protection in one package. This innovative design results in a capacitive loading characteristic that is log-linear with respect to the signal voltage across the device. This reduces intermodulation (IM) distortion caused by a typical solid-state protection solution. Lead-free and RoHS compliant SOIC-8 surface mount package (JEDEC MS-012) Low insertion loss, log-linear capacitance Combined longitudinal and metallic protection Clamping speed of nanoseconds UL Recognized compound meeting flammability rating V-0 Lightning, 150 A (8/20 as defined in IEC 61000-4-5 2nd Edition) Low clamping voltage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150A, 6V, Low Capacitance Diode Array for Broadband Protection - SP03-6BTG - Littelfuse, Inc.
Rosemont, IL, United States
150A, 6V, Low Capacitance Diode Array for Broadband Protection
SP03-6BTG
150A, 6V, Low Capacitance Diode Array for Broadband Protection SP03-6BTG
This new broadband protection component SP03-6BTG from Littelfuse provides overvoltage protection for applications such as 10/100/1000 BaseT Ethernet, T3/E3 DS3 interfaces, ADSL2+, and VDSL2+. This new protector combines the TVS diode element with a diode rectifier bridge to provide both longitudinal and differential protection in one package. This innovative design results in a capacitive loading characteristic that is log-linear with respect to the signal voltage across the device. This reduces intermodulation (IM) distortion caused by a typical solid-state protection solution. Lead-free and RoHS compliant SOIC-8 surface mount package (JEDEC MS-012) Low insertion loss, log-linear capacitance Combined longitudinal and metallic protection Clamping speed of nanoseconds UL Recognized compound meeting flammability rating V-0 Lightning, 150 A (8/20 as defined in IEC 61000-4-5 2nd Edition) Low clamping voltage

This new broadband protection component SP03-6BTG from Littelfuse provides overvoltage protection for applications such as 10/100/1000 BaseT Ethernet, T3/E3 DS3 interfaces, ADSL2+, and VDSL2+. This new protector combines the TVS diode element with a diode rectifier bridge to provide both longitudinal and differential protection in one package. This innovative design results in a capacitive loading characteristic that is log-linear with respect to the signal voltage across the device. This reduces intermodulation (IM) distortion caused by a typical solid-state protection solution. Lead-free and RoHS compliant SOIC-8 surface mount package (JEDEC MS-012) Low insertion loss, log-linear capacitance Combined longitudinal and metallic protection Clamping speed of nanoseconds UL Recognized compound meeting flammability rating V-0 Lightning, 150 A (8/20 as defined in IEC 61000-4-5 2nd Edition) Low clamping voltage

Supplier's Site Datasheet
TVS Diodes - F2876DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F2876DKR-ND
TVS Diodes F2876DKR-ND
20V Clamp 150A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

20V Clamp 150A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
TVS Diodes - F2876TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F2876TR-ND
TVS Diodes F2876TR-ND
20V Clamp 150A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

20V Clamp 150A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
TVS Diodes - F2876CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F2876CT-ND
TVS Diodes F2876CT-ND
20V Clamp 150A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

20V Clamp 150A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
6.8V 150A SOIC TVS Protection Diode
144-SP03-6BTG
6.8V 150A SOIC TVS Protection Diode 144-SP03-6BTG
TVS Diode 6.8V Unidirectional SOIC-8 150A 2.8kW Product overview: SP03-6BTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.8V, 150A, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.8V, 150A, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP03-6BTG can be used for catalog matching and distributor lookup.

TVS Diode 6.8V Unidirectional SOIC-8 150A 2.8kW Product overview: SP03-6BTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.8V, 150A, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.8V, 150A, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP03-6BTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SP03-6BTG - 1101136-SP03-6BTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SP03-6BTG
1101136-SP03-6BTG
TVS - TVS - Diodes - SP03-6BTG 1101136-SP03-6BTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1101136-SP03-6BTG Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: Ethernet Mounting: SMD (SMT) Unidirectional Channels: 2 Power Line Protection: Yes Capacitance @ Frequency: 16pF @ 1MHz Family Name: SP03-6 Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC STAND-OFF Voltage (Vwm): 6V (Max) Minimum Breakdown Voltage: 6.8V Max Clamping Voltage: 20V Peak Pulse Current(Ippm): 150A (8/20μs) Power Dissipation - Pd: 2800W (2.8kW) Alternative Parts (Cross-Reference): PACKBME; RDF4D7M2G; PESD5V0S2BQAZ TPD2E1B06DRLR; Introduction Date: February 12, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1101136-SP03-6BTG
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Ethernet
Mounting: SMD (SMT)
Unidirectional Channels: 2
Power Line Protection: Yes
Capacitance @ Frequency: 16pF @ 1MHz
Family Name: SP03-6
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
STAND-OFF Voltage (Vwm): 6V (Max)
Minimum Breakdown Voltage: 6.8V
Max Clamping Voltage: 20V
Peak Pulse Current(Ippm): 150A (8/20μs)
Power Dissipation - Pd: 2800W (2.8kW)
Alternative Parts (Cross-Reference): PACKBME; RDF4D7M2G; PESD5V0S2BQAZ TPD2E1B06DRLR;
Introduction Date: February 12, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode - 21618283 - Radwell International
Willingboro, NJ, United States
TRANSIENT VOLTAGE SUPPRESSION ARRAY, FULL REEL; CLAMPING VOLTAGE VC MAX:20V; DIODE CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING VOLTAGE:6.8V; POWER DISSIPATION PD:2.8KW; PACKAGING:TAPE & REEL; PRODUCT RANGE:-; MSL:MSL 1 - UNLIMITED ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRANSIENT VOLTAGE SUPPRESSION ARRAY, FULL REEL; CLAMPING VOLTAGE VC MAX:20V; DIODE CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING VOLTAGE:6.8V; POWER DISSIPATION PD:2.8KW; PACKAGING:TAPE & REEL; PRODUCT RANGE:-; MSL:MSL 1 - UNLIMITED ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Tvs Diode Array, 2.8Kw, 6V, Soic; Clamping Voltage Vc Max Littelfuse - 08P5362 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 2.8Kw, 6V, Soic; Clamping Voltage Vc Max Littelfuse
08P5362
Tvs Diode Array, 2.8Kw, 6V, Soic; Clamping Voltage Vc Max Littelfuse 08P5362
TVS DIODE ARRAY, 2.8KW, 6V, SOIC; Clamping Voltage Vc Max:20V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:6.8V; Power Dissipation Pd:2.8kW; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:16pF RoHS Compliant: Yes

TVS DIODE ARRAY, 2.8KW, 6V, SOIC; Clamping Voltage Vc Max:20V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:6.8V; Power Dissipation Pd:2.8kW; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:16pF RoHS Compliant: Yes

Supplier's Site
Transient Voltage Suppression Array, Full Reel; Clamping Voltage Vc Max Littelfuse - 01P7739 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppression Array, Full Reel; Clamping Voltage Vc Max Littelfuse
01P7739
Transient Voltage Suppression Array, Full Reel; Clamping Voltage Vc Max Littelfuse 01P7739
TRANSIENT VOLTAGE SUPPRESSION ARRAY, FULL REEL; Clamping Voltage Vc Max:20V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:6.8V; Power Dissipation Pd:2.8kW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

TRANSIENT VOLTAGE SUPPRESSION ARRAY, FULL REEL; Clamping Voltage Vc Max:20V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:6.8V; Power Dissipation Pd:2.8kW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP03-6BTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP03-6BTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP03-6BTG
TVS DIODE 6VWM 20VC 8-SOIC

TVS DIODE 6VWM 20VC 8-SOIC

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SP03-6BTG
TVS Diodes / ESD Suppressors SP03-6BTG
TVS Diodes / ESD Suppressors 2 channels telecom/datacom

TVS Diodes / ESD Suppressors 2 channels telecom/datacom

Buy Now Datasheet
TVS Diodes - SP03-6BTG - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SP03-6BTG
TVS Diodes SP03-6BTG
TVS DIODE 6VWM 20VC 8-SOIC

TVS DIODE 6VWM 20VC 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays General Purpose Diodes Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP03-6BTG F2876DKR-ND 144-SP03-6BTG 1101136-SP03-6BTG 21618283 08P5362 01P7739 SP03-6BTG SP03-6BTG SP03-6BTG
Product Name 150A, 6V, Low Capacitance Diode Array for Broadband Protection TVS Diodes 6.8V 150A SOIC TVS Protection Diode TVS - TVS - Diodes - SP03-6BTG Diode Tvs Diode Array, 2.8Kw, 6V, Soic; Clamping Voltage Vc Max Littelfuse Transient Voltage Suppression Array, Full Reel; Clamping Voltage Vc Max Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors TVS Diodes
Diode Type Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS
VR 6 volts
VBR 6.8 to ? volts 6.8 volts 6.8 volts 6.8 volts 6.8 volts
CT 16 pF 16 pF 16 pF
Unlock Full Specs
to access all available technical data