DIODE 10 A, 200 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-10CWH02FN-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 200 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 200 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10CWH02FN-M3 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer: Vishay
Win Source Part Number: 213884-VS-10CWH02FN-
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 10A
Reverse Recovery Time (trr): 23ns
Current - Reverse Leakage @ Vr: 40μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Rectifiers Freds - D-PAK-e3
DIODE, RECTIFIER, ARRAY, FAST RECOVERY, 1 PAIR COMMON CATHODE, 200V, 10A, 23NS, TO-252-3, DPAK. FREE 2 YEAR RADWELL WARRANTY
DIODE ARRAY GP 200V 10A DPAK
DIODE ARRAY GP 200V 10A TO252AA
DIODE, FAST RECOVERY, 10A, 200V, TO-252AA-3; Repetitive Peak Reverse Voltage:200V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.15V; Reverse Recovery Time:27ns; Forward Surge Current:80ARoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | General Purpose Diodes | Rectifiers | Diode Arrays | Diodes |
| Product Number | 280-VS-10CWH02FN-M3 | VS-10CWH02FN-M3-ND | 213884-VS-10CWH02FN-M3 | VS-10CWH02FN-M3 | 39136265 | VS-10CWH02FN-M3 | VS-10CWH02FN-M3 | 82T9769 |
| Product Name | 10 A 200 V DPAK Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - VS-10CWH02FN-M3 | Rectifiers | Diode | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Diode, Fast Recovery, 10A, 200V, To-252Aa-3; Repetitive Peak Reverse Voltage Vishay |
| Package | Rail/Tube | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | D-PAK (TO-252AA) | TO-252-3 | DPAK | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| RoHS Compliant | RoHS | |||||||
| IO | 10 amps | |||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | |||||
| Arrangement | Common Catode | Common Catode |