TVS Diode, 300W, 5V, Bidirectional, SOIC, 4 Ch Product overview: SMDA05C.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 5V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 5V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA05C.TBT can be used for catalog matching and distributor lookup.
11V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
11V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
11V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
TVS DIODE ARRAY, 300W, 5V, SOIC; Product Range:SMDAC Series; TVS Polarity:Bidirection
TVS DIODE ARRAY, 300W, 5V, SOIC, FULL REEL; Product Range:SMDAC Series; TVS Polarity:Bidirection
TRANS VOLTAGE SUPPRESSOR DIODE, 300W, 5V V(RWM), BIDIRECTIONAL, 8 ELEMENT, SILICON, SOP-8. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE 5VWM 11VC 8-SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMDA05C.TBT | SMDA05C.TBTDKR-ND | 37K8432 | 19048068 | SMDA05C.TBT | SMDA05C.TBT |
| Product Name | 300W 5V SOIC TVS Protection Diode | TVS Diodes | Tvs Diode Array, 300W, 5V, Soic; Product Range Semtech | Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape and Reel | "8-SOIC (0.154"", 3.90mm Width)" | SOIC | 8-SO | 8-SOIC (0.154", 3.90mm Width) | |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | 300 watts | ||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |